Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,573
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
12,489
in stock
|
Buy Now | |
Powell Electronics
from US$0.35
|
9,390
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
4,761
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
1,573
in stock
|
Buy Now | |
element14
from US$0.38
|
1,573
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
1,111
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
4
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Electro Enterprises
from US$0.34
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Weight per Piece | .85g |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Terminal Orientation | Offset |
Overall Length | .782in, 19.86mm |
Wire Insulation Diameter (Max) | 2.79mm, .11in |
Wire Insulation Diameter | .046 – .11in, 1.17 – 2.79mm |
Wire Size | 1186CMA, .5 – .6mm², 20AWG |
Stud Diameter | 3.68mm, .145in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Restriction |
Shape Description | RING-042 |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 20AWG 21.44mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R IR 20 6 | Heilind Electronics |
Ring Tongue Terminal, Pidg Series, 6, M3.5, 20 Awg, 0.6 Mm , Nylon (Polyamide) Rohs Compliant: Yes |Amp Te Connectivity 51863-3 | Newark Electronics |
TERMINAL, RING TONGUE, 6, 20AWG, RED | element14 |
PIDG TERMINAL NYLON, TERMINAL, PIDG R IR 20 6 | TE Connectivity 51863-3 | RS Americas |
TERM,RING, PIDG, IR, 20, #6 | Boersig |
Terminals RING STUD 6 20AWG | Sager |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Stud Size - Metric | M3.5 |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Contact Material | Copper |
Where can I find additional details, specifications and documents for a 51863-3?
Additional datasheets, footprints and schematics for 51863-3 are listed on our Part Details page. You can also find images and similar parts to 51863-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51863-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51863-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51863-3 fall under?
The 51863-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51863-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51863-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 51863-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51863-3 have stock available?
Authorised distributors including Avnet America, Powell Electronics, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 51863-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51863-3 often in real-time on the comparison pages.
What if I can't find stock of 51863-3?
You can fill out our help required form which you can use to request a quote for 51863-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.