Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.24 |
8,100
|
Buy Now | |
Powell Electronics | US$0.20 |
90,000
|
Buy Now | |
Heilind Electronics | US$0.19 |
56,250
|
Buy Now | |
Rapid Electronics | US$0.21 |
10,000
|
Buy Now | |
element14 | US$0.20 |
9,180
|
Buy Now | |
Farnell | US$0.20 |
9,180
|
Buy Now | |
Heilind Electronics Asia | US$0.19 |
7,875
|
Buy Now | |
Future Electronics | US$0.16 |
5,000
|
Buy Now | |
Newark Electronics | US$0.23 |
4,348
|
Buy Now | |
RS Americas | US$0.24 |
-
|
Buy Now | |
Sager | US$0.14 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Weight per Piece | .722g |
---|---|
Stripe Color | Red |
Plating Material | Copper, Tin |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class II |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .08 – .125in, 2.03 – 3.18mm |
Overall Length | .782in, 19.86mm |
Stud Diameter | .145in, 3.68mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Tape Mounted |
Packaging Quantity | 5000 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG R 22-16 COMM 22-18 MIL 6 | Heilind Electronics |
TERMINAL, RING TONGUE, #6, RED, 16AWG | element14 |
Ring terminal,22-16AWG,PIDG,M3.5 | RS |
PIDG 22-16 AWG Straight Closed Barrel Insulated Ring Tongue Terminal | Future Electronics |
Terminal, Ring Tongue, #6, 16Awg, Red | Newark Electronics |
Ring Tongue Terminal, PIDG, 16-22 AWG, Straight Closed Barrel, Size M3.5/#6 | TE Connectivity 51863-1 | RS Americas |
Terminals PIDG R 22-16 COMM 6 | Sager |
Ring Tongue Terminal 16-22AWG 19.86mm 6.35mm Tin T/R | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 51863-1?
Additional datasheets, footprints and schematics for 51863-1 are listed on our Part Details page. You can also find images and similar parts to 51863-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51863-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51863-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51863-1 fall under?
The 51863-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 51863-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51863-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 51863-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51863-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 51863-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51863-1 often in real-time on the comparison pages.
What if I can't find stock of 51863-1?
You can fill out our help required form which you can use to request a quote for 51863-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.