Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.17
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$6.13
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$5.32
|
3,000
in stock
|
Buy Now | |
Farnell
from US$8.05
|
2,400
in stock
|
Buy Now | |
Conrad
from US$6.95
|
28
in stock
|
Buy Now | |
Avnet America
from US$5.15
|
-
|
Buy Now | |
RS Americas
from US$5.19
|
-
|
Buy Now | |
Sager
from US$5.45
|
-
|
Buy Now |
Weight per Piece | 9.757g |
---|---|
Splice Material | Copper |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 12 – 10AWG, 5180 – 13100CMA, 5mm² |
Comment | When two or more wires are used in a parallel splice, the combined cross-sectional area must be within the CMA range listed., Not approved for reconnection of residential aluminum branch circuit wiring. |
Packaging Quantity | 40000 |
Packaging Method | Box |
Sealable | No |
Serrated | No |
Wire/Cable Type | Copper, Aluminum |
Product Type | Splice |
Splice Type | Butt Splice |
Terminals Copalum Butt 8 12-10 |Amp Te Connectivity 51826 | Newark Electronics |
Terminals COPALUM BUTT 8 12-10 | Rapid Electronics |
TE Connectivity SPLICE COPALUM BUTT 8 12-10 Terminals CO | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Splice Terminal 8-(10-12)AWG 30.35mm 8.33mm Tin | Avnet America |
Splice, Butt | RS Americas |
Where can I find additional details, specifications and documents for a 51826?
Additional datasheets, footprints and schematics for 51826 are listed on our Part Details page. You can also find images and similar parts to 51826 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51826 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51826 fall under?
The 51826 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 51826 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51826 you can contact the distributor directly for product support, shipping queries etc.
Is the 51826 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51826 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 51826.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51826 often in real-time on the comparison pages.
What if I can't find stock of 51826?
You can fill out our help required form which you can use to request a quote for 51826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.