5179488-2 PCB Connectors by TE Connectivity

0.8FH,R05H.5,060,08/Sn,TR,SC,S

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.14

Distributor Stock
Logo for Newark
Newark
from US$6.87
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$5.14
-
Buy Now

Specifications

Assembly Process Feature Material Steel
Board-to-Board Configuration Mezzanine
Stackable Yes
Number of Rows 2
Number of Positions 60
PCB Mount Orientation Vertical
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Thickness 8µin, .2µm
PCB Contact Termination Area Plating Material Finish Matte
Contact Layout Inline
Connector Height 5mm, .197in
Stack Height 5mm, .197in, .276in, 8mm, .315in, 6mm, .236in, 7mm
コネクタの高さ 5mm
Dielectric Withstanding Voltage (Max) 500VAC
Insulation Resistance 2MΩ
Operating Voltage 100VAC
Centerline (Pitch) .8mm, .031in
Housing Color Natural
Housing Material Matte
Mating Entry Location Top
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Alignment With
Mating Alignment Type Polarization
PCB Mount Alignment Type Positioning Bosses
Locating Post Length .5mm, .02in
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
Packaging Method Tape & Reel
実装方法 Tape & Reel
Packaging Quantity 1000
Packaging Reel Diameter .5in
Sealable No
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 257°F, -40 – 125°C
High Temperature Compatible Yes


Alternative Descriptions

0.8Fh,r05H.5,060,08/Sn,tr,sc,s |Amp Te Connectivity 5179488-2 | Newark Electronics
0.8FH,R05H.5,060,08/SN,TR,SC,S | Avnet America


5179488-2 . Unknown Parts by Unknown

CONNECTOR 60POS RCPT 0.8MM 2ROW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 0.8mm
No. of Contacts 60Contacts
Gender Receptacle
Product Range -
Contact Termination Type Surface Mount
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Copper Alloy
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5179488-2?

Additional datasheets, footprints and schematics for 5179488-2 are listed on our Part Details page. You can also find images and similar parts to 5179488-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5179488-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179488-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5179488-2 fall under?

The 5179488-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5179488-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5179488-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5179488-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5179488-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5179488-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5179488-2 often in real-time on the comparison pages.

What if I can't find stock of 5179488-2?

You can fill out our help required form which you can use to request a quote for 5179488-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay