Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5178430001,
2-1194065-8 |
Prices starting from US$0.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.80
|
6,040
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
6,040
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
6,040
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
6,040
in stock
|
Buy Now | |
Farnell
from US$1.51
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Yellow |
Markers per Sleeve | 1 |
Supplied Diameter | 19mm, .75in |
Compatible Cable Diameter | .275 – .64in, 7. – 16.2mm |
Sleeve Length | 50mm, 2in |
Recovered Inside Diameter | .25in, 6.3mm |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Wire Labels & Markers Rps-1K-6-250/2.0-4 |Raychem Te Connectivity 5178430001 | Newark Electronics |
Wire Labels&Markers RPS-1K-6-250/2.0-4 | Rapid Electronics |
TE Connectivity RPS-1K-6-250/2.0-4 HEAT SHRINK MARKER SL | Distrelec |
WIRE MARKERS - HEAT SHRINK | Farnell |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLEEVE 3/4 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 5178430001?
Additional datasheets, footprints and schematics for 5178430001 are listed on our Part Details page. You can also find images and similar parts to 5178430001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5178430001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5178430001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5178430001 fall under?
The 5178430001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5178430001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5178430001 you can contact the distributor directly for product support, shipping queries etc.
Is the 5178430001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5178430001 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5178430001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5178430001 often in real-time on the comparison pages.
What if I can't find stock of 5178430001?
You can fill out our help required form which you can use to request a quote for 5178430001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.