Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
517820-000,
1-1194065-3 |
Color | Blue |
---|---|
Module Material | PVF2 |
Number of Positions | 40 |
Accepts Wire Insulation Diameter Range | .035mm |
Wire Size | 26AWG, 28AWG |
For Use With | Round Wire & Flat Cable |
Connector & Contact Terminates To | Wire & Cable |
Terminal Junction Modules CTM-1003 | Sager |
Where can I find additional details, specifications and documents for a 517820-000?
Additional datasheets, footprints and schematics for 517820-000 are listed on our Part Details page. You can also find images and similar parts to 517820-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 517820-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 517820-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 517820-000 fall under?
The 517820-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 517820-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 517820-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 517820-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 517820-000 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 517820-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 517820-000 often in real-time on the comparison pages.
What if I can't find stock of 517820-000?
You can fill out our help required form which you can use to request a quote for 517820-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.