5177986-4 PCB Connectors by TE Connectivity

0.8FH,P05H.5,100,08/Sn,TR,SC

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.13

Distributor Stock
Logo for RS
RS
from US$3.73
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.65
2,600
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.11
2,600
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.73
2,600
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.92
2,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.31
1,796
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.13
650
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$3.97
487
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.95
266
in stock
Buy Now
Logo for element14
element14
from US$3.91
266
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$3.97
162
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.41
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.32
-
Buy Now
Logo for Boersig
Boersig
from US$3.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Assembly Process Feature Material Steel
Board-to-Board Configuration Mezzanine
Number of Positions 100
Stackable Yes
PCB Mount Orientation Vertical
Number of Rows 2
PCB Contact Termination Area Plating Material Tin
Contact Type Tab
Contact Layout Inline
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Finish Matte
PCB Contact Termination Area Plating Material Finish Matte
Contact Base Material Brass
Contact Mating Area Plating Material Thickness .2µm, 8µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 2µm, 78.74µin
Stack Height 13mm, 17mm, 5mm, .354in, .512in, .669in, 9mm, .197in
Connector Height .197in, 5mm
コネクタの高さ 5mm
Insulation Resistance 2MΩ
Dielectric Withstanding Voltage (Max) 500VAC
Operating Voltage 100VAC
Centerline (Pitch) .8mm, .031in
Mating Entry Location Top
Housing Color Natural
Housing Material Matte
UL Flammability Rating UL 94V-0
Locating Post Length .5mm, .02in
Mating Alignment Type Polarization
Connector Mounting Type Board Mount
PCB Mount Alignment Type Positioning Bosses
PCB Mount Alignment With
Mating Alignment With
PCB Mount Retention Without
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
Packaging Reel Diameter .5in
Packaging Method Tape & Reel
Packaging Quantity 650
実装方法 Tape & Reel
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -40 – 257°F, -40 – 125°C
High Temperature Compatible Yes


Alternative Descriptions

Connectors 0.8MM-05H PLG 2X050P | Rapid Electronics
TE Connectivity 0.8FH P05H.5 100 08/Sn TR SC Board Stack | Distrelec
MEZZANINE CONN, HDR, 100POS, 2ROW | Farnell
0.8FH,P05H.5,100,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 100 | Free Height Plug Connector: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 5177986-4 | Internal Number: 5177986-4 | .8 mm | TE Store
0.8FHP05H.510008/SnTRSC | Heilind Electronics
Mezzanine Conn, Hdr, 100Pos, 2Row, 0.8Mm | Newark Electronics
MEZZANINE CONN, HDR, 100POS, 2ROW, 0.8MM | element14
Conn Fine Pitch Connector PL 100 POS 0.8mm Solder ST SMD T/R | Avnet America
0.8FH, P05H.5,100,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 5177986-4 | RS Americas


5177986-4 Unknown Parts by Unknown

CONN STACKING HEADER 100POS 2ROW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range -
No. of Contacts 100Contacts
Gender Header
Pitch Spacing 0.8mm
Contact Termination Type Surface Mount
No. of Rows 2Rows
Row Pitch -
Contact Plating Gold Plated Contacts
Contact Material Brass
SVHC No SVHC (15-Jan-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5177986-4?

Additional datasheets, footprints and schematics for 5177986-4 are listed on our Part Details page. You can also find images and similar parts to 5177986-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5177986-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177986-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5177986-4 fall under?

The 5177986-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5177986-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5177986-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5177986-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5177986-4 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 5177986-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5177986-4 often in real-time on the comparison pages.

What if I can't find stock of 5177986-4?

You can fill out our help required form which you can use to request a quote for 5177986-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay