Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Number of Signal Positions | 20 |
Contact Current Rating (Max) | 15A |
Power Contact Centerline | 6.6 mm |
Connector Height | 1.181in, 30mm |
コネクタの高さ | 30mm |
Connector Length | 2.76in, 70mm |
Connector Width | 1.18in, 29.05mm |
Row-to-Row Spacing | 11.22mm, .442in |
Wire Size | .2 – 1.25mm² |
Operating Voltage | 250V |
Centerline (Pitch) | 5mm, .197in |
Housing Color | Blue |
Housing Material | PBT GF |
Mating Retention | Without |
Panel Mount Feature Type | Bushing |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Connector Type | Housing |
Sealable | No |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
High Current Drawer 24P |Amp Te Connectivity 5176916-2 | Newark Electronics |
Conn Housing RCP 24 POS 5mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5176916-2?
Additional datasheets, footprints and schematics for 5176916-2 are listed on our Part Details page. You can also find images and similar parts to 5176916-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5176916-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5176916-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5176916-2 fall under?
The 5176916-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5176916-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5176916-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5176916-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5176916-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5176916-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5176916-2 often in real-time on the comparison pages.
What if I can't find stock of 5176916-2?
You can fill out our help required form which you can use to request a quote for 5176916-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.