5176916-1 PCB Connectors by TE Connectivity

HIGH CURRENT DRAWER 24P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.20

Distributor Stock
Logo for Farnell
Farnell
from US$10.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.65
-
Buy Now

Specifications

Number of Signal Positions 20
Number of Positions 24
Number of Rows 2
Power Contact Centerline 6.6 mm
Connector Height 1.181in, 30mm
コネクタの高さ 30mm
Row-to-Row Spacing 11.22mm, .442in
Wire Size .2 – 1.25mm²
Connector Length 70mm, 2.76in
Connector Width 1.18in, 29.05mm
Operating Voltage 250V
Centerline (Pitch) .197in, 5mm
Housing Color Blue
Housing Material PBT GF
Mating Retention Without
Panel Mount Feature Type Bushing
Panel Mount Feature With
Connector Mounting Type Panel
Circuit Application Power & Signal
Packaging Method Box & Carton
実装方法 Box & Carton
Connector System Wire-to-Wire
Connector Type Housing
Sealable No
Connector & Contact Terminates To Wire & Cable
Operating Temperature Range -4 – 248°F, -20 – 120°C

Compatible Parts


Alternative Descriptions

High Current Drawer 24P |Amp Te Connectivity 5176916-1 | Newark Electronics
Conn Housing RCP 24 POS 5mm Crimp ST Panel Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5176916-1?

Additional datasheets, footprints and schematics for 5176916-1 are listed on our Part Details page. You can also find images and similar parts to 5176916-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5176916-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5176916-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5176916-1 fall under?

The 5176916-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 5176916-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5176916-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5176916-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5176916-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5176916-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5176916-1 often in real-time on the comparison pages.

What if I can't find stock of 5176916-1?

You can fill out our help required form which you can use to request a quote for 5176916-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay