Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Shell Material | Steel |
Color | Black |
Number of Rows | 2 |
Number of Positions | 26 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Current Rating (Max) | 1A, .5A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 12µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.6mm |
Panel Thickness | 2.01mm, .079in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Zinc Die Cast, Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Bail Lock |
PCB Mount Retention | Without |
Panel Mount Feature | With |
Mating Retention | With |
Mounting Angle | Vertical |
Mating Connector Lock | With |
Mounting Hole Diameter | 2.8mm |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tube |
Profile | Standard |
Shell Type | Full Metal Shell |
Product Type | Connector |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .05 |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Termination Post Length | 3.1mm, .122in |
Housing Material Temperature | Standard |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Champ 050-2 Rec Assy V 26P |Amp Te Connectivity 5175887-4 | Newark Electronics |
Conn SCSI RCP 26 POS 2.54mm Solder ST Thru-Hole 26 Terminal 1 Port | Avnet America |
Special Order: CHAMP 050-2 REC ASSY V 26P Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 26 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 26 1.27 mm | Champ D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5175887-4 | Internal Number: 5175887-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5175887-4?
Additional datasheets, footprints and schematics for 5175887-4 are listed on our Part Details page. You can also find images and similar parts to 5175887-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5175887-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5175887-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5175887-4 fall under?
The 5175887-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5175887-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5175887-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5175887-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5175887-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5175887-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5175887-4 often in real-time on the comparison pages.
What if I can't find stock of 5175887-4?
You can fill out our help required form which you can use to request a quote for 5175887-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.