Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Plating Material | Tin over Nickel |
---|---|
Number of Rows | 4 |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector Type | Connector Assembly |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Connector Style | Plug |
Termination Post Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
40Pos.amplimite 050 Plug Assm |Amp Te Connectivity 5175710-2 | Newark Electronics |
Conn D-Subminiature SKT 40 POS 2.54mm Solder ST Thru-Hole 40 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5175710-2?
Additional datasheets, footprints and schematics for 5175710-2 are listed on our Part Details page. You can also find images and similar parts to 5175710-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5175710-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5175710-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5175710-2 fall under?
The 5175710-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5175710-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5175710-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5175710-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5175710-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5175710-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5175710-2 often in real-time on the comparison pages.
What if I can't find stock of 5175710-2?
You can fill out our help required form which you can use to request a quote for 5175710-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.