Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 3 |
---|---|
Number of Columns | 16 |
Board-to-Board Configuration | Vertical |
Number of Signal Positions | 48 |
Rows Loaded | D, B, Z |
PCB Mount Orientation | Right Angle |
Number of Positions | 48 |
Contact Type | Pin |
Contact Current Rating (Max) | 1.5A |
Contact Base Material | Brass |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Gray |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Method | Package |
Pre-Notched to Break Off | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
DIN Level | III |
Type | Type F |
Connector System | Board-to-Board |
DIN Size | Half |
Make First / Break Last | No |
Sealable | No |
Termination Post & Tail Length | 3.5mm, .138in |
Interface Type | Eurocard/DIN 41612 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Iec Conn. Type F Male Assy (48Pos) |Amp Te Connectivity 5175439-1 | Newark Electronics |
Conn DIN 41612 PL 48 POS Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5175439-1?
Additional datasheets, footprints and schematics for 5175439-1 are listed on our Part Details page. You can also find images and similar parts to 5175439-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5175439-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5175439-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5175439-1 fall under?
The 5175439-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5175439-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5175439-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5175439-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5175439-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5175439-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5175439-1 often in real-time on the comparison pages.
What if I can't find stock of 5175439-1?
You can fill out our help required form which you can use to request a quote for 5175439-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.