Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.42
|
No stock
|
Buy Now | |
TE Store
from US$20.87
|
844
in stock
|
Buy Now | |
Newark Electronics
from US$15.50
|
133
in stock
|
Buy Now | |
element14
from US$18.89
|
133
in stock
|
Buy Now | |
Farnell
from US$20.51
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$16.66
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$21.70
|
5
in stock
|
Buy Now | |
Distrelec
from US$16.27
|
5
in stock
|
Buy Now | |
Avnet America
from US$16.29
|
-
|
Buy Now | |
RS Americas
from US$21.85
|
-
|
Buy Now |
Post Plating Material | Tin over Nickel |
---|---|
Shell Material | Zinc |
Shield Plating Material | Nickel over Copper |
Retention Leg Plating Material | Brass |
Shield Material | Zinc |
Retention Leg Material | Nickel |
Shell Plating Material | Nickel over Copper |
Number of Rows | 4 |
Number of Positions | 68 |
PCB Mount Orientation | Vertical |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Housing Color | Black |
Housing Material | PBT |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Post Plate Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Latch |
PCB Mount Retention | With |
Mounting Hole Diameter | 2.7mm |
Mating Retention | Without |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 70 |
Packaging Method | Tray |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounded | No |
Grounding Straps | Without |
Connector Type | Connector Assembly |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector Style | Plug |
Post Plate Material | Thermoplastic |
Connector System | Board-to-Board |
Grounding Indents | Without |
Product Type | Connector |
Termination Post Length | 3.1mm, .122in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
AMPLIMITE 050 SRS CONTACT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Plug Board-to-Board 68 1.27 mm | D-Sub Plug Assembly: Standard & Vertical & 1.27Mm | Part Number: 5174339-5 | Internal Number: 5174339-5 | TE Connectivity | TE Store |
Connector, Plug, 68Pos, 4Row, 1.27Mm | Newark Electronics |
CONNECTOR, PLUG, 68POS, 4ROW, 1.27MM | element14 |
D-Sub Standard Conn AMPLIMITE 050 SRS CONTACT | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub AMPLIMITE 050 SRS CONTACT | Distrelec |
Conn D-Subminiature PIN 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America |
AMPLIMITE 050 SRS CONTACT, PCB D-Sub Connectors | TE Connectivity 5174339-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5174339-5?
Additional datasheets, footprints and schematics for 5174339-5 are listed on our Part Details page. You can also find images and similar parts to 5174339-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5174339-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5174339-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5174339-5 fall under?
The 5174339-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5174339-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5174339-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5174339-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5174339-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 5174339-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5174339-5 often in real-time on the comparison pages.
What if I can't find stock of 5174339-5?
You can fill out our help required form which you can use to request a quote for 5174339-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.