Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.05
|
3
in stock
|
Buy Now | |
TTI Europe
from US$7.29
|
4,400
in stock
|
Buy Now | |
Newark Electronics
from US$7.99
|
3,310
in stock
|
Buy Now | |
Rapid Electronics
from US$6.59
|
3,310
in stock
|
Buy Now | |
Chip One Stop
from US$5.27
|
3,310
in stock
|
Buy Now | |
Distrelec
from US$6.46
|
3,310
in stock
|
Buy Now | |
Farnell
from US$6.82
|
2,650
in stock
|
Buy Now | |
TE Store
from US$7.55
|
1,139
in stock
|
Buy Now | |
RS Americas
from US$6.93
|
15
in stock
|
Buy Now | |
Future Electronics
from US$5.47
|
-
|
Buy Now | |
Avnet America
from US$5.40
|
-
|
Buy Now | |
element14
from US$5.50
|
-
|
Buy Now | |
Boersig
from US$6.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Plating Material | Tin over Nickel |
---|---|
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .2µm |
Contact Mating Area Plating Material | Gold |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mounting Hole Diameter | 2.15mm |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
Circuit Application | Signal |
Comment | To mount connector to pc board, use M2 screws and nuts (not supplied). |
Packaging Quantity | 88 |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Shielded | No |
Connector Style | Receptacle |
Shell Type | All Plastic |
Termination Post Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50P AMPLIMITE PCB FMALE AU(8) | TTI Europe |
D-Sub Standard Conn 50 Pos Vert Plug Asy Mini |Amp Te Connectivity 5173279-3 | Newark Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Receptacle T/H | Distrelec |
D SUB CONN, RCPT, 50POS, DD, SOLDER | Farnell |
MINI MITE PLUG ASSY 50P (V) Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5173279-3 | Internal Number: 5173279-3 | TE Connectivity | TE Store |
Conn, D-Sub, PCB Socket, 50Pos, STR, I Series, Solder/Thru-Hole | TE Connectivity 5173279-3 | RS Americas |
AMPLIMITE .050 d-sub PCB socket, 50 way | RS |
AMPLIMITE 0.50 Series 50 Position PCB Mount Receptacle D-Sub Connector | Future Electronics |
Conn D-Subminiature SKT 50 POS 2.54mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DD |
Product Range | AMPLIMITE Series |
Connector Body Material | PBT (Polybutylene Terephthalate) Glass Filled Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5173279-3?
Additional datasheets, footprints and schematics for 5173279-3 are listed on our Part Details page. You can also find images and similar parts to 5173279-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5173279-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5173279-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5173279-3 fall under?
The 5173279-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5173279-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5173279-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5173279-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5173279-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5173279-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5173279-3 often in real-time on the comparison pages.
What if I can't find stock of 5173279-3?
You can fill out our help required form which you can use to request a quote for 5173279-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.