Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Signal Positions | 4 |
Number of Rows | 2 |
Power Contact Centerline | 6.6 mm |
Connector Length | 81.28mm, 3.2in |
Row-to-Row Spacing | .389in, 9.9mm |
Connector Width | 25mm |
Connector Height | 1.035in, 26.3mm |
コネクタの高さ | 26.3mm |
Wire Size | .22 – 2.18mm² |
Operating Voltage | 250V |
Centerline (Pitch) | 5mm, .197in |
Housing Material | PBT GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 173032- Contacts - 170311, 170312, 170484, 170313, 170314, 170502 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board, Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
20P Drawer Conn Fimale |Amp Te Connectivity 5173033-3 | Newark Electronics |
Conn Housing RCP 20 POS 5mm Crimp ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5173033-3?
Additional datasheets, footprints and schematics for 5173033-3 are listed on our Part Details page. You can also find images and similar parts to 5173033-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5173033-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5173033-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5173033-3 fall under?
The 5173033-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5173033-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5173033-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5173033-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5173033-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5173033-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5173033-3 often in real-time on the comparison pages.
What if I can't find stock of 5173033-3?
You can fill out our help required form which you can use to request a quote for 5173033-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.