Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.26
|
No stock
|
Buy Now | |
TE Store
from US$6.10
|
319
in stock
|
Buy Now | |
Newark Electronics
from US$6.62
|
275
in stock
|
Buy Now | |
Rapid Electronics
from US$6.17
|
177
in stock
|
Buy Now | |
Distrelec
from US$5.75
|
177
in stock
|
Buy Now | |
element14
from US$5.77
|
90
in stock
|
Buy Now | |
Farnell
from US$5.58
|
90
in stock
|
Buy Now | |
Avnet America
from US$4.79
|
-
|
Buy Now | |
RS Americas
from US$6.70
|
-
|
Buy Now | |
Boersig
from US$6.21
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 4 |
---|---|
Number of Positions | 8 |
Number of Rows | 2 |
Contact Current Rating (Max) | 15A |
Power Contact Centerline | 6.6 mm |
Wire Size | .22 – 2.18mm² |
Row-to-Row Spacing | .12in, 3mm |
Connector Height | 26.3mm, 1.035in |
Connector Length | 51.2mm, 2.02in |
コネクタの高さ | 26.3mm |
Connector Width | 25mm |
PCB Thickness (Recommended) | 2.02in |
Operating Voltage | 250V |
Termination Resistance | 8mΩ |
Centerline (Pitch) | .197in, 5mm |
Housing Material | PBT GF |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 172063- Contacts - 170311, 170312, 170484, 170313, 170314, 170499 |
実装方法 | Box & Carton |
Packaging Method | Box & Carton |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -20 – 120°C, -4 – 248°F |
DRAWER CONN. FEMALE HSG ASSY 8 Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 8 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Board 8 | Standard Drawer Receptacle Housing | Part Number: 5172070-1 | Internal Number: 5172070-1 | .197" | TE Connectivity | TE Store |
Connector Housing, Rcpt, 8Pos | Newark Electronics |
HD Power Conn DRAWER CONN. FEMALE HSG ASSY 8P DIA | Rapid Electronics |
TE Connectivity - AMP Connector DRAWER CONN. FEMALE HSG ASSY 8 | Distrelec |
HOUSING, RECEPTACLE, 8WAY | element14 |
Blindmate power drawer socket housing,8P | RS |
Conn Housing RCP 8 POS Crimp ST Panel Mount | Avnet America |
DRAWER CONN. FEMALE HSG ASSY 8 | TE Connectivity 5172070-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 6.6mm |
For Use With | 170311 170312 170313 170314 170484 170485 Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5172070-1?
Additional datasheets, footprints and schematics for 5172070-1 are listed on our Part Details page. You can also find images and similar parts to 5172070-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5172070-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5172070-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5172070-1 fall under?
The 5172070-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5172070-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5172070-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5172070-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5172070-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 5172070-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5172070-1 often in real-time on the comparison pages.
What if I can't find stock of 5172070-1?
You can fill out our help required form which you can use to request a quote for 5172070-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.