Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Number of Signal Positions | 4 |
Number of Positions | 12 |
Power Contact Centerline | 6.6 mm |
Connector Height | 26.3mm, 5in |
Row-to-Row Spacing | .16mm, 4in |
Wire Size | .22 – 2.18mm² |
Connector Width | 25mm |
PCB Thickness (Recommended) | 2.41in |
コネクタの高さ | 26.3mm |
Connector Length | 61.2mm, 2.41in |
Operating Voltage | 250V |
Termination Resistance | 12mΩ |
Housing Material | PBT GF |
Housing Color | Blue |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Comment | Mating Hsg - 172061- Contacts - 170311, 170312, 170484, 170313, 170314, 170498 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector Style | Receptacle |
Sealable | No |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
Drawer Conn 12P Female |Amp Te Connectivity 5172069-3 | Newark Electronics |
Conn Housing RCP 12 POS Crimp ST Panel Mount | Avnet America |
DRAWER CONN 12P FEMALE, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 5172069-3 | RS Americas |
Special Order: DRAWER CONN 12P FEMALE Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Number of Positions: 12 Centerline (Pitch): .197 in Housing Receptacle Wire-to-Panel 12 | Standard Drawer Receptacle Housing | Part Number: 5172069-3 | Internal Number: 5172069-3 | .197" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5172069-3?
Additional datasheets, footprints and schematics for 5172069-3 are listed on our Part Details page. You can also find images and similar parts to 5172069-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5172069-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5172069-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5172069-3 fall under?
The 5172069-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 5172069-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5172069-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5172069-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5172069-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 5172069-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5172069-3 often in real-time on the comparison pages.
What if I can't find stock of 5172069-3?
You can fill out our help required form which you can use to request a quote for 5172069-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.