516D107M063MN6AE3

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 516D107M063MN6AE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 516D107M063MN6AE3
Series Information for 516D107M063MN6AE3 - Vishay Intertechnology

Features

  • feature
    - High CV per case size - Low cost - Solvent resistant construction (through 100 WVDC)

Description

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 63V 20% AXIAL

Specifications

Capacitance:
100µF
Voltage Rating:
63V
Product Range:
516D Series
Capacitance Tolerance:
± 20%
Capacitor Terminals:
Axial Leaded
Diameter:
8mm
Lead Spacing:
-
Height:
20mm
ESR:
-