Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Positions | 9 |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Tab |
端子の下地めっきの材料 | Nickel |
Housing Material | Thermoplastic |
Centerline (Pitch) | .098in, 2.5mm |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Quantity | 1750 |
実装方法 | Box |
Packaging Method | Box |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
9P.MINI-MATCH ASSY PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 9 Centerline (Pitch): 2.5 mm PCB Mount Header Vertical Board-to-Board 9 | PCB Header & Receptacle | Part Number: 5164713-9 | Internal Number: 5164713-9 | 2.5 mm | TE Connectivity | TE Store |
9P.mini-Match Assy |Amp Te Connectivity 5164713-9 | Newark Electronics |
Conn Miniature Interconnection System HDR 9 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Mini-Match Series, Through Hole IDC Connector Plug, 9 Way, 1 Row, 2.5mm Pitch | TE Connectivity 5164713-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5164713-9?
Additional datasheets, footprints and schematics for 5164713-9 are listed on our Part Details page. You can also find images and similar parts to 5164713-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5164713-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5164713-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5164713-9 fall under?
The 5164713-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5164713-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5164713-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5164713-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5164713-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 5164713-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5164713-9 often in real-time on the comparison pages.
What if I can't find stock of 5164713-9?
You can fill out our help required form which you can use to request a quote for 5164713-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.