Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
Contact Termination Type | Screw |
No. of Contacts | 5 Contact, 5Contacts |
Connector Mounting | Panel Mount |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Zinc |
SVHC | Lead (27-Jun-2018) |
Connector Mounting Orientation | Screw |
Contact Termination | Screw |
Termination Method | Screw |
Connector, Fasbs 2 M12-5S | Newark Electronics |
CONNECTOR, FASBS 2 M12-5S | element14 |
Where can I find additional details, specifications and documents for a 51645?
Additional datasheets, footprints and schematics for 51645 are listed on our Part Details page. You can also find images and similar parts to 51645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51645 fall under?
The 51645 is listed under Cable Leads & Connectors > Connectors > Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 51645 when available in the Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51645 you can contact the distributor directly for product support, shipping queries etc.
Is the 51645 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51645 have stock available?
Authorised distributors including Rapid Electronics, WPG Americas, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 51645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51645 often in real-time on the comparison pages.
What if I can't find stock of 51645?
You can fill out our help required form which you can use to request a quote for 51645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.