Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 7 |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Type | Tab |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 7A |
Housing Material | Thermoplastic |
Housing Color | Green |
Centerline (Pitch) | 2.5mm, .098in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
PIN HEADERS | Farnell |
MINIMATCH 7 POS MALE | Avnet America |
Where can I find additional details, specifications and documents for a 5161500-7?
Additional datasheets, footprints and schematics for 5161500-7 are listed on our Part Details page. You can also find images and similar parts to 5161500-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5161500-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5161500-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5161500-7 fall under?
The 5161500-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5161500-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5161500-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5161500-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5161500-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 5161500-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5161500-7 often in real-time on the comparison pages.
What if I can't find stock of 5161500-7?
You can fill out our help required form which you can use to request a quote for 5161500-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.