Status: | Unknown |
---|---|
Series: | 516 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Product Range | 516 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | - |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 516-290-591.?
Additional datasheets, footprints and schematics for 516-290-591. are listed on our Part Details page. You can also find images and similar parts to 516-290-591. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 516-290-591. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 516-290-591. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 516-290-591. fall under?
The 516-290-591. is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 516-290-591. when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 516-290-591. you can contact the distributor directly for product support, shipping queries etc.
Is the 516-290-591. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 516-290-591. have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 516-290-591..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 516-290-591. often in real-time on the comparison pages.
What if I can't find stock of 516-290-591.?
You can fill out our help required form which you can use to request a quote for 516-290-591. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.