515D477M010BB6AE3 Vishay Intertechnology Parts by Vishay Intertechnology

CAP 470UF 10V ALU ELEC RADIAL

Status: Unknown
Series: 515D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.46
594
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
594
in stock
Buy Now
Logo for element14
element14
from US$0.28
594
in stock
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 10V
Product Range 515D Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
ESR -

Alternative Descriptions

Cap, 470Uf, 10V, Alu Elec, Radial | Newark Electronics
CAP, 470UF, 10V, ALU ELEC, RADIAL | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 515D477M010BB6AE3?

Additional datasheets, footprints and schematics for 515D477M010BB6AE3 are listed on our Part Details page. You can also find images and similar parts to 515D477M010BB6AE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 515D477M010BB6AE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 515D477M010BB6AE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 515D477M010BB6AE3 fall under?

The 515D477M010BB6AE3 is listed under Vishay Intertechnology Parts.

Can I view similar or alternative parts?

You can view similar parts to 515D477M010BB6AE3 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 515D477M010BB6AE3 you can contact the distributor directly for product support, shipping queries etc.

Is the 515D477M010BB6AE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 515D477M010BB6AE3 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 515D477M010BB6AE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 515D477M010BB6AE3 often in real-time on the comparison pages.

What if I can't find stock of 515D477M010BB6AE3?

You can fill out our help required form which you can use to request a quote for 515D477M010BB6AE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay