515D476M050AA6AE3

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 515D476M050AA6AE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 515D476M050AA6AE3
Series Information for 515D476M050AA6AE3 - Vishay Intertechnology

Features

  • feature
    - High CV per case size - Low cost

Description

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 50V 20% RADIAL

Specifications

Capacitance:
47µF
Voltage Rating:
50V
Product Range:
515D Series
Capacitance Tolerance:
± 20%
Capacitor Terminals:
Radial Leaded
Diameter:
6.3mm
Lead Spacing:
2.5mm
Height:
11mm

Alternate Descriptions

Avnet America

Cap Aluminum 47uF 50V 20% (6.3 X 11mm) Radial 2.5mm 150mA 2000 hr 85°C Bulk

Avnet America product