515D226M050JA6AE3

Passive Components

> Capacitors

> Aluminium Electrolytic Capacitors

Organise Price Comparison Results by
distributor space
Distributor Statistics for 515D226M050JA6AE3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 515D226M050JA6AE3
Series Information for 515D226M050JA6AE3 - Vishay Intertechnology

Features

  • feature
    - High CV per case size - Low cost

Description

ALUMINUM ELECTROLYTIC CAPACITOR 22UF 50V 20% RADIAL

Specifications

Capacitance:
22µF
Voltage Rating:
50V
Product Range:
515D Series
Capacitance Tolerance:
± 20%
Capacitor Terminals:
Radial Leaded
Diameter:
5mm
Lead Spacing:
2mm
Height:
11mm

Alternate Descriptions

Avnet America

Cap Aluminum 22uF 50V 20% (5 X 11mm) Radial 2mm 95mA 2000 hr 85°C Bulk

Avnet America product