Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Shell Material | Brass |
---|---|
Body Style | Straight |
Outer Shell Plating Material | Gold |
PCB Mount Orientation | Straight |
Contact Type | Pin |
RF Connector Center Contact Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Mating Contact Retention | Without |
Impedance Options | Non-Matched |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | Pin |
Circuit Application | Power |
Comment | A ferrule is required for each pin and socket. |
Dielectric Material | Polypropylene |
Packaging Method | Carton |
Cable Type | RG 187, RG 179A, RG 174, RG 179, RG 179B, RG 188A, RG 316, RG 187A, RG 161, RG 188 |
Connector Type | Coaxial Contacts |
Connector System | Cable-to-Cable |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Pin, Short, Submin. Rohs Compliant: Yes |Amp Te Connectivity 51563-3 | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1602 | TE Connectivity 51563-3 | RS Americas |
Where can I find additional details, specifications and documents for a 51563-3?
Additional datasheets, footprints and schematics for 51563-3 are listed on our Part Details page. You can also find images and similar parts to 51563-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51563-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51563-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51563-3 fall under?
The 51563-3 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 51563-3 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51563-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 51563-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 51563-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 51563-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51563-3 often in real-time on the comparison pages.
What if I can't find stock of 51563-3?
You can fill out our help required form which you can use to request a quote for 51563-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.