| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Shaft Type | Round Shaft |
|---|---|
| Shaft Diameter | 6.35mm |
| Knob Material | Aluminium |
| Accessory Type | Knob |
| Applications | H, J, G, K, L Series Rheostats and Tap Switches |
| RoHS Compliant | No |
| KNOB FLUTED W/SKIRT 1.500" ALUM | RS Americas |
| Knob, Potentiometer | Newark Electronics |
Where can I find additional details, specifications and documents for a 5150A?
Additional datasheets, footprints and schematics for 5150A are listed on our Part Details page. You can also find images and similar parts to 5150A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5150A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5150A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5150A fall under?
The 5150A is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 5150A when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5150A you can contact the distributor directly for product support, shipping queries etc.
Is the 5150A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5150A have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 5150A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5150A often in real-time on the comparison pages.
What if I can't find stock of 5150A?
You can fill out our help required form which you can use to request a quote for 5150A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.