Status: | Unknown |
---|---|
Series: | 5100 Series |
RoHS: | Compliant |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
27
in stock
|
Buy Now | |
Sager
from US$2.24
|
420
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
element14
from US$2.30
|
-
|
Buy Now | |
TTI Europe
from US$1.89
|
-
|
Buy Now | |
Farnell
from US$2.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 1.2A |
---|---|
Inductance | 5mH |
Product Range | 5100 Series |
Common Mode Filter Case | 18mm x 10mm x 24mm |
Case Dimensions | 18mm x 10mm x 24mm |
DC Current Max | 1.2A |
RoHS Compliant | Yes |
Common Mode Chokes / Filters 5 MH | Sager |
5150C Series 5 mH 1.2 A 197 mO Through Hole Common Mode Choke | Future Electronics |
Common mode choke THT 5.00mH 1.2A | RS |
Common Mode Choke, 5Mh, 1.2A Rohs Compliant: Yes |Murata 51505C | Newark Electronics |
Choke, Common Mode, 5 mH, 1.2 A | Avnet America |
COMMON MODE CHOKE, 5MH, 1.2A | element14 |
Where can I find additional details, specifications and documents for a 51505C?
Additional datasheets, footprints and schematics for 51505C are listed on our Part Details page. You can also find images and similar parts to 51505C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51505C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51505C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51505C fall under?
The 51505C is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 51505C when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51505C you can contact the distributor directly for product support, shipping queries etc.
Is the 51505C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51505C have stock available?
Authorised distributors including Sager, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 51505C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51505C often in real-time on the comparison pages.
What if I can't find stock of 51505C?
You can fill out our help required form which you can use to request a quote for 51505C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.