Status: | Unknown |
---|---|
Series: | 5100 Series |
RoHS: | Compliant |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.47
|
76
in stock
|
Buy Now | |
Sager
from US$2.24
|
900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.15
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
element14
from US$2.34
|
-
|
Buy Now | |
TTI Europe
from US$2.26
|
-
|
Buy Now | |
Farnell
from US$2.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated Current | 4.1A |
---|---|
Inductance | 500µH |
Product Range | 5100 Series |
Common Mode Filter Case | 18mm x 10mm x 24mm |
Case Dimensions | 18mm x 10mm x 24mm |
No. of Pins | 4Pins |
RoHS Compliant | Yes |
Common Mode Chokes / Filters 500 UH | Sager |
Common Mode Choke THT 0.5mH 4.1A | RS |
Inductor: wire | Transfer Multisort Elektronik |
Common Mode Choke, 500Uh, 4.1A Rohs Compliant: Yes |Murata 51504C | Newark Electronics |
Choke, Common Mode, 100 uH, 4.1 A | Avnet America |
COMMON MODE CHOKE, 500UH, 4.1A | element14 |
Where can I find additional details, specifications and documents for a 51504C?
Additional datasheets, footprints and schematics for 51504C are listed on our Part Details page. You can also find images and similar parts to 51504C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 51504C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 51504C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 51504C fall under?
The 51504C is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 51504C when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 51504C you can contact the distributor directly for product support, shipping queries etc.
Is the 51504C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 51504C have stock available?
Authorised distributors including Sager, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 51504C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 51504C often in real-time on the comparison pages.
What if I can't find stock of 51504C?
You can fill out our help required form which you can use to request a quote for 51504C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.