Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 64 |
---|---|
PCB Mount Orientation | Right Angle |
Rows Loaded | A, B |
Number of Rows | 2 |
Number of Signal Positions | 64 |
Board-to-Board Configuration | Right Angle |
Number of Columns | 32 |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector System | Board-to-Board |
DIN Size | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .104in, 2.64mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
ASSY,PIN,EURO,B,LEAD-FREE,64 Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 64 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5148528-1 | Internal Number: 5148528-1 | TE Connectivity | TE Store |
ASSY,PIN,EURO,B" | Future Electronics |
ASSY,PIN,EURO,''B'',LEAD-FREE,64,.104 S. | Avnet America |
Where can I find additional details, specifications and documents for a 5148528-1?
Additional datasheets, footprints and schematics for 5148528-1 are listed on our Part Details page. You can also find images and similar parts to 5148528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148528-1 fall under?
The 5148528-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148528-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148528-1 have stock available?
Authorised distributors including TE Store, Future Electronics and Avnet America have stock available or on a lead time for 5148528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148528-1 often in real-time on the comparison pages.
What if I can't find stock of 5148528-1?
You can fill out our help required form which you can use to request a quote for 5148528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.