Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 42 |
---|---|
Number of Signal Positions | 42 |
Rows Loaded | A, C, B |
Board-to-Board Configuration | Vertical |
Number of Columns | 14 |
Number of Rows | 3 |
PCB Mount Orientation | Vertical |
Number of Power or Coaxial Positions | 6 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062in, 1.57mm |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Polymer |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Tool-less (Flat Rock) | Yes |
Packaging Method | Box |
実装方法 | Box |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
DIN Size | Half |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
Termination Post & Tail Length | .19in, 4.83mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Assy,recpt,type M,eurocard,l-Free,42+6,p |Amp Te Connectivity 5148423-5 | Newark Electronics |
Conn DIN 41612 RCP 6/42 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5148423-5?
Additional datasheets, footprints and schematics for 5148423-5 are listed on our Part Details page. You can also find images and similar parts to 5148423-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148423-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148423-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148423-5 fall under?
The 5148423-5 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148423-5 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148423-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148423-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148423-5 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5148423-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148423-5 often in real-time on the comparison pages.
What if I can't find stock of 5148423-5?
You can fill out our help required form which you can use to request a quote for 5148423-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.