Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Style | Straight |
---|---|
PCB Mount Orientation | Vertical |
Contact Type | Socket |
Mating Contact Retention | With |
RF Connector Center Contact Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Impedance | 50Ω |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
For Use With | Type C Connector |
Dielectric Material | PTFE |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Contact |
Connector System | Cable-to-Board |
Connector Type | Standard DIN |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Type C, Socket, Vert, Rf |Amp Te Connectivity 5148385-1 | Newark Electronics |
Contact SKT Press Fit ST Thru-Hole Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5148385-1?
Additional datasheets, footprints and schematics for 5148385-1 are listed on our Part Details page. You can also find images and similar parts to 5148385-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148385-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148385-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148385-1 fall under?
The 5148385-1 is listed under Connectors > RF & Coax Connectors > Coax Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5148385-1 when available in the Coax Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148385-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148385-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148385-1 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for 5148385-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148385-1 often in real-time on the comparison pages.
What if I can't find stock of 5148385-1?
You can fill out our help required form which you can use to request a quote for 5148385-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.