Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.53
PCB Mount Orientation | Right Angle |
---|---|
Rows Loaded | A, B |
Number of Signal Positions | 64 |
Board-to-Board Configuration | Right Angle |
Number of Positions | 32 |
Number of Columns | 16 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Mating Post Length | .164 – .194in, 4.17 – 4.93mm |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Layout | Inline |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 53.34mm, 2.1in |
Connector Width | 8.56mm, .337in |
Connector Height | 12.62mm, .497in |
PCB Thickness (Recommended) | .062in, 1.57mm |
コネクタの高さ | 12.62mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass-Filled Polymer |
UL Rating | Recognized |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box, Box & Tray |
実装方法 | Box, Box & Tray |
Make First / Break Last | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
DIN Level | II |
Sealable | No |
DIN Size | Half |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Make First / Break Last Contacts Loaded | Yes |
Shielded | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .104in, 2.64mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
ASSY,PIN,EUROCARD,TYPE B,LEAD- Connector & Housing Type: Plug Connector System: Board-to-Board Termination Post & Tail Length: .104 in Termination Post & Tail Length: 2.64 mm Number of Positions: 32 Plug Board-to-Board .104" 2.64 mm | Eurocard Connector | Part Number: 5148103-1 | Internal Number: 5148103-1 | TE Connectivity | TE Store |
Assy,pin,eurocard,type B,lead-Free,32 Po Rohs Compliant: Yes |Amp Te Connectivity 5148103-1 | Newark Electronics |
ASSY | Future Electronics |
Conn DIN 41612 PIN 32 POS 2.54mm Solder RA Thru-Hole | Avnet America |
ASSY, PIN, EUROCARD, TYPE B, LEAD-FREE,32 PO | TE Connectivity 5148103-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Eurocard Type B Series |
RoHS: | Unknown |
Product Range | Eurocard Type B Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Header |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
Rows Loaded | a + b |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
No. of Mating Cycles | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5148103-1?
Additional datasheets, footprints and schematics for 5148103-1 are listed on our Part Details page. You can also find images and similar parts to 5148103-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5148103-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5148103-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5148103-1 fall under?
The 5148103-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Eurocard Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5148103-1 when available in the Eurocard Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5148103-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5148103-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5148103-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5148103-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5148103-1 often in real-time on the comparison pages.
What if I can't find stock of 5148103-1?
You can fill out our help required form which you can use to request a quote for 5148103-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.