5147733-5 Part Information

Details for 5147733-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
PCB Mount Orientation Horizontal, Right Angle
Number of Rows 1
Number of Positions 6
Stackable Yes
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Finish Matte
Contact Mating Area Plating Material Tin
Contact Current Rating (Max) 2A
Contact Shape & Form Short Point
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 3.81 – 7.62µm
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
PCB Thickness (Recommended) .04in, 1.02mm
Connector Height .137in, 3.48mm
コネクタの高さ 3.48mm
Insulation Resistance 5000MΩ
Operating Voltage 333VAC
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Applied Pressure High, Standard
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 5476
Global Product Line: 282
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5147733-5?

Additional datasheets, footprints and schematics for 5147733-5 are listed in our Part Details tab. You can also find the 5147733-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5147733-5 in the Pricing & Inventory tab next to part details. You can view 5147733-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5147733-5 fall under?

The 5147733-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5147733-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5147733-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5147733-5 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5147733-5 have stock available?

There is no stock from authorised distributors for 5147733-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5147733-5 often in real-time on the comparison pages.

What if I can't find stock of 5147733-5?

You can fill out our help required form which you can use to request a quote for 5147733-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5147733-5

Loading...
Loading Results for 5147733-5