5147721-8 Part Information

Details for 5147721-8 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
PCB Mount Orientation Horizontal, Right Angle
Number of Rows 1
Number of Positions 9
Stackable Yes
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 3.81 – 7.62µm, 150 – 300µin
Contact Shape & Form Short Point
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Layout Inline
Contact Mating Area Plating Material Thickness 30µin
Contact Current Rating (Max) 2A
PCB Thickness (Recommended) .04in, 1.02mm
Connector Height .137in, 3.48mm
コネクタの高さ 3.48mm
Operating Voltage 333VAC
Insulation Resistance 5000MΩ
Housing Material Polyester - GF
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
実装方法 Reel
Packaging Method Reel
Packaging Quantity 1000
Applied Pressure Standard, High
Sealable No
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 5476
Global Product Line: 282
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5147721-8?

Additional datasheets, footprints and schematics for 5147721-8 are listed in our Part Details tab. You can also find the 5147721-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5147721-8 in the Pricing & Inventory tab next to part details. You can view 5147721-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5147721-8 fall under?

The 5147721-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5147721-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5147721-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5147721-8 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5147721-8 have stock available?

There is no stock from authorised distributors for 5147721-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5147721-8 often in real-time on the comparison pages.

What if I can't find stock of 5147721-8?

You can fill out our help required form which you can use to request a quote for 5147721-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5147721-8

Loading...
Loading Results for 5147721-8