Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
NTFR-3-0-SP,
4-1194043-6 |
Material Systems Code | 20 |
---|---|
Fluid Type | Aviation Fuel, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid, Lubricating Oil, Water, De-Icing Fluid, Diesel Fuel |
Material | Chlorinated Polyolefin |
Shrink Ratio | 1.75:1 |
Color | Black |
Flexibility | Very Flexible |
Expanded Inside Diameter (Min) | 76.2mm, 3in |
Recovered Wall Thickness (Nominal) | .125in, 3.18mm |
Recovered Wall Thickness (Tolerance) | 1.02mm, .04in |
Recovered Inside Diameter (Max) | 43.54mm, 1.71in |
Size Range | 43.54 – 76.2mm, 1.71 – 3in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Worldwide |
Wall Type | Single |
Product Family | NT-FR |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 90°C |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection |
Operating Temperature Range | -70 – 121°C |
Heat Shrink Tubing & Sleeves NTFR-3-0-SP | Sager |
Where can I find additional details, specifications and documents for a 5147664002?
Additional datasheets, footprints and schematics for 5147664002 are listed on our Part Details page. You can also find images and similar parts to 5147664002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5147664002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5147664002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5147664002 fall under?
The 5147664002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5147664002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5147664002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5147664002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5147664002 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 5147664002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5147664002 often in real-time on the comparison pages.
What if I can't find stock of 5147664002?
You can fill out our help required form which you can use to request a quote for 5147664002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.