Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
514754-000,
3-1200218-9 |
No distributors results available
Color | Transparent |
---|---|
Partition Orientation | Vertical |
Number of Branch Wires (Max) | 4 |
Number of Main Wires (Max) | 4 |
Branch Cable Diameter (Max) | 36mm |
Filler Volume | 1.6l |
Branch Cable Diameter (Min) | 18mm |
Cable Diameter (Max) (Main) | 55mm |
Branch Cable Cross-Section (Max) | 70mm² |
Cable Cross-Section (Min) (Main) | 35mm² |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Cross-Section (Min) | 10mm² |
Cable Diameter (Min) (Main) | 27mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
UV-Stabilized | No |
Silicone-Free | Yes |
Solvent-Free | Yes |
Installation Instruction | English |
Product Availability | Worldwide |
Case Seal | Labyrinth |
Shelf Life | 24 months |
Closing Method | Snap to Close |
Strain Relief | No |
Product Family | GURO MM-5 |
Cable Seal | Foam Rools |
Filler | RAPID 43B |
Filler Packing (D/C) | Cans |
Tap Geometry | Parallel |
Mechanical Connectors Included | No |
Product Type | Resin Branch Joint |
Technology | Resin |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 514754-000?
Additional datasheets, footprints and schematics for 514754-000 are listed on our Part Details page. You can also find images and similar parts to 514754-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514754-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514754-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514754-000 fall under?
The 514754-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 514754-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514754-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 514754-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 514754-000 have stock available?
There is no stock from authorised distributors for 514754-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514754-000 often in real-time on the comparison pages.
What if I can't find stock of 514754-000?
You can fill out our help required form which you can use to request a quote for 514754-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.