Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1194043-3 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
150
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
7,337
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
7,337
in stock
|
Buy Now | |
TE Store
from US$0.87
|
4,907
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
965
in stock
|
Buy Now | |
element14
from US$0.73
|
594
in stock
|
Buy Now | |
Farnell
from US$0.65
|
594
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
96
in stock
|
Buy Now | |
Avnet America
from US$0.65
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | Yes |
Insulation Material | Polyamide |
Connection Capacity | Single |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, .3 – .9mm² |
Overall Length | 1.26in, 32mm |
Accepts Wire Insulation Diameter Range | 1.4 – 4mm |
UL Rating | Listed |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Package |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insulated | Yes |
Terminates To | Wire & Cable |
Operating Temperature Range | 125°C |
Terminals INSULATED RED RINGS | Rapid Electronics |
B-106-4631 Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .3 – .9 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .3 – .9 mm² 6.35 mm | Quick Disconnect | Part Number: 514711-000 | Internal Number: 514711-000 | Alias Number: 1-1194043-3 | TE Connectivity | TE Store |
Blade Splice, 6.35Mm, 22-18Awg, Red | Newark Electronics |
BLADE SPLICE, 6.35MM, 22-18AWG, RED | element14 |
Insulated crimp tab 6.35mm Red 18-22awg | RS |
Tab Terminal 18-22AWG M Tin Loose Piece | Avnet America |
Terminals B-106-4631 | Sager |
Where can I find additional details, specifications and documents for a 514711-000?
Additional datasheets, footprints and schematics for 514711-000 are listed on our Part Details page. You can also find images and similar parts to 514711-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 514711-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 514711-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 514711-000 fall under?
The 514711-000 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 514711-000 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 514711-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 514711-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 514711-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and element14 have stock available or on a lead time for 514711-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 514711-000 often in real-time on the comparison pages.
What if I can't find stock of 514711-000?
You can fill out our help required form which you can use to request a quote for 514711-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.