514700-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 514700-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 514700-000
Series Information for 514700-000 - TE Connectivity
  • Status: Active
  • Aliases: 514700-000, 1-1198940-9
  • Product Code: X272
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

XCSM-178/60-1000/S(S5)

Specifications

Color:
Black
Flexibility:
Semi-Rigid
Recovered Inside Diameter (Max):
60mm
Cut Length:
1000mm
Expanded Inside Diameter (Min):
178mm
Recovered Wall Thickness (Max):
4.4mm
Application Diameter (Min):
66mm
Application Diameter (Max):
160.2mm
Wall Thickness:
Thick
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
UV-Stabilized:
Yes
Low Smoke Emission:
Yes
Marine-Offshore-Shipbuilding Certified:
No
Emission Free:
No
Non-Toxic & Non-Corrosive Emission:
Yes
Thermal Resistance:
Applicable for Low Temperatures
Free of Lead, Cadmium, Heavy Metals:
Yes
Product Use:
Insulate, protect & seal power cable joints
Other Colors Available:
No
Product Availability:
ANZPAC, China, EMEA, ASIA, AMERICAS
Shrink Ratio:
< 3:1
Adhesive Coating:
Yes
Material System:
Crosslinked Polyolefin
Product Type:
Heat Shrink Tubing
Coating Style:
Inline
Component Design:
Heat Shrink
Technology:
Heat Shrink
Environmental Resistance:
Moisture, Weathering, Rain, Salt Water, Contaminated Water …
Flammability:
Non-Flame-Retardant
Chemical Resistance:
Yes

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability