5146896-2 Part Information

Details for 5146896-2 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Board-to-Board Configuration Mezzanine
PCB Mount Orientation Vertical
Number of Rows 2
Stackable Yes
Number of Positions 84
Number of Columns 42
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Current Rating (Max) 1A
Contact Type Socket
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Single Beam
PCB Contact Termination Area Plating Material Tin
Connector Length 1.74in, 44.22mm
Stack Height 14mm, .591in, 15mm
Connector Height 10.37mm, .408in
コネクタの高さ 10.37mm
Connector Width 150in, 3.81mm
Insulation Resistance 2MΩ
Operating Voltage 250VAC
Mating Entry Location Top
Centerline (Pitch) .039in, 1mm
Housing Color Black
Housing Material Thermoplastic
UL File Number E28476
Industry Standard IEEE 1386
UL Rating Listed
UL Flammability Rating UL 94V-0
Agency/Standard CSA, UL
CSA File Number LR7189
CSA Certified Yes
PCB Mount Alignment Type Locating Posts
Mating Retention Without
PCB Mount Retention Without
Mating Alignment Type None
PCB Mount Alignment With
PCB Mount Retention Type None
Mating Alignment Without
Circuit Application Signal
Assembly Process Feature Pick and Place Cover
Packaging Quantity 300
実装方法 Tape & Reel
Packaging Method Tape & Reel
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Differential Signaling Yes
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -55 – 110°C, -67 – 230°F
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 6537
Global Product Line: 314
GPL Description: Data and Devices

Compatible Parts

Alternative Part Descriptions

  • 1FHR,84,30A/S,S,C,S14,15 | Newark Electronics
  • Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet America
  • Conn IEEE 1386 RCP 84 POS 1mm Solder ST SMD T/R | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5146896-2?

Additional datasheets, footprints and schematics for 5146896-2 are listed in our Part Details tab. You can also find the 5146896-2 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5146896-2 in the Pricing & Inventory tab next to part details. You can view 5146896-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5146896-2 fall under?

The 5146896-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5146896-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5146896-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5146896-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5146896-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 5146896-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5146896-2 often in real-time on the comparison pages.

What if I can't find stock of 5146896-2?

You can fill out our help required form which you can use to request a quote for 5146896-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5146896-2

Loading...
Loading Results for 5146896-2