Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Hold-Down | Without |
Lead Configuration | Staggered |
Number of Rows | 2 |
Number of Positions | 68 |
Preloaded | Yes |
Number of Card Slots | 1 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Height Above PC Board | 14mm |
Voltage | 5VAC |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Board Mount | Top Side |
接合对准 | Without |
PCB Mounting Style | Surface Mount |
Mounting Angle | Vertical |
Circuit Application | Power & Signal |
Comment | Two size M2 screws (customer supplied) are required for strain relief. |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 20 |
Product Type | Connector |
Header Type | Header Only |
Connector System | Cable-to-Board |
Connector Style | Header - Pin |
Profile | Standard |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
68 Mc Hdr Vert Smtw/Brd Loc |Amp Te Connectivity 5146733-1 | Newark Electronics |
68 MC HDR VERT SMTW/BRD LOC, PCMCIA Connectors | TE Connectivity 5146733-1 | RS Americas |
CARD EDGE CONN, DUAL SIDE, 68POS, SMD | element14 |
Conn PCMCIA HDR 68 POS 1.27mm Solder ST SMD Tube 5A/Contact | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 68Contacts |
Card Edge / Backplane Connector Type | Card Edge |
Pitch Spacing | 1.27mm |
Gender | Header |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Type | Card Edge |
Where can I find additional details, specifications and documents for a 5146733-1?
Additional datasheets, footprints and schematics for 5146733-1 are listed on our Part Details page. You can also find images and similar parts to 5146733-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146733-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146733-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146733-1 fall under?
The 5146733-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5146733-1 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146733-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146733-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146733-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 5146733-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146733-1 often in real-time on the comparison pages.
What if I can't find stock of 5146733-1?
You can fill out our help required form which you can use to request a quote for 5146733-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.