Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.55
|
101
in stock
|
Buy Now | |
Newark Electronics
from US$22.14
|
101
in stock
|
Buy Now | |
Rapid Electronics
from US$20.09
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
101
in stock
|
Buy Now | |
Farnell
from US$19.89
|
84
in stock
|
Buy Now | |
Future Electronics
from US$19.24
|
-
|
Buy Now | |
Avnet America
from US$18.16
|
-
|
Buy Now | |
Boersig
from US$20.77
|
-
|
Buy Now | |
TE Store
from US$23.02
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Material | Phosphor Bronze |
---|---|
Hold-Down | Without |
Shield Plating Material | Tin |
Shield Mating Area Plating Thickness | .00005in, .00076mm |
Color | Black |
Shield Mating Area Plating Material | Gold |
Lead Configuration | Staggered |
Number of Rows | 5 |
Number of Card Slots | 1 |
Number of Positions | 68 |
Preloaded | Yes |
Contact Type | Pin |
Contact Current Rating (Max) | .1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Height Above PC Board | .128in, 3.25mm |
Voltage | 3.3VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Board Mount | Top Side |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
接合对准 | Without |
Circuit Application | Signal |
Comment | Two size M2 screws (customer supplied) are required for strain relief. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 20 |
Shielded | Yes |
Sealable | No |
Profile | Standard |
Product Type | Connector |
Connector System | Cable-to-Board |
Header Type | Header Only |
Connector Style | Header - Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -4 – 158°F, -20 – 70°C |
Ic & Component Sockets Pcmcia Hdr 068P T/H |Amp Te Connectivity 5146321-1 | Newark Electronics |
Memory Card Connectors PCMCIA HDR 068P T/H | Rapid Electronics |
TE Connectivity 68 MEMCD HDR STD T/H ENHNCD Board Connector 68 Contact(s) 5 Row(s) Male Right Angle 0.05 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
CONNECTOR, MEMORY CARD, 68POS | Farnell |
68 Position 1.27 mm Pitch Right Angle Header Through Hole PCMCIA Connector | Future Electronics |
Conn PCMCIA HDR 68 POS 2.54mm Solder RA Thru-Hole Box | Avnet America |
68 MEMCD HDR STD T/H ENHNCD Header Type: Fully Shrouded Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Fully Shrouded Cable-to-Board 68 1.27 mm | Pcmcia Connector | Part Number: 5146321-1 | Internal Number: 5146321-1 | TE Connectivity | TE Store |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Card |
No. of Contacts | 68Contacts |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5146321-1?
Additional datasheets, footprints and schematics for 5146321-1 are listed on our Part Details page. You can also find images and similar parts to 5146321-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146321-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146321-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146321-1 fall under?
The 5146321-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5146321-1 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146321-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146321-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146321-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5146321-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146321-1 often in real-time on the comparison pages.
What if I can't find stock of 5146321-1?
You can fill out our help required form which you can use to request a quote for 5146321-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.