Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Lead Length | .1in, 2.54mm |
---|---|
Hold-Down | Without |
Color | Black |
Number of Rows | 2 |
Number of Positions | 68 |
Number of Card Slots | 1 |
Preloaded | Yes |
Contact Underplating Material | Nickel |
Contact Base Material | Beryllium Copper |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
Board Mount | Straddle Mount |
PCB Mounting Style | Straddle Mount |
接合对准 | Without |
Mounting Angle | Right Angle |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Comment | Two size M2 screws (customer supplied) are required for strain relief. |
Packaging Quantity | 20 |
Packaging Method | Tray, Box & Tray |
Sealable | No |
Header Type | Unshrouded |
Connector System | Board-to-Board |
PCB Offset | 0mm, 0in |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
68 Memcd Rcpt Strdl Mnt |Amp Te Connectivity 5146233-1 | Newark Electronics |
Conn PCMCIA SKT 68 POS 1.27mm Solder RA SMD Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5146233-1?
Additional datasheets, footprints and schematics for 5146233-1 are listed on our Part Details page. You can also find images and similar parts to 5146233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146233-1 fall under?
The 5146233-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5146233-1 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146233-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5146233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146233-1 often in real-time on the comparison pages.
What if I can't find stock of 5146233-1?
You can fill out our help required form which you can use to request a quote for 5146233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.