Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Card Guide Rail Type | Right Guide |
---|---|
Material | Liquid Crystal Polymer (LCP) |
Number of Card Slots | 2 |
Product Length | 1.936in, 49.17mm |
Product Height | .652in, 16.56mm |
Rail Material | Liquid Crystal Polymer (LCP) |
Guide Hardware Accessory Type | Guide Rail |
Operating Temperature Range | -55 – 70°C, -67 – 158°F |
Memcd Rsd Stk Rght Rail W/Hdwn |Amp Te Connectivity 5146078-2 | Newark Electronics |
Connector Accessories Right Guide Rail Black 68 POS | Avnet America |
Where can I find additional details, specifications and documents for a 5146078-2?
Additional datasheets, footprints and schematics for 5146078-2 are listed on our Part Details page. You can also find images and similar parts to 5146078-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146078-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146078-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146078-2 fall under?
The 5146078-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Card Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 5146078-2 when available in the Card Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146078-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146078-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146078-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5146078-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146078-2 often in real-time on the comparison pages.
What if I can't find stock of 5146078-2?
You can fill out our help required form which you can use to request a quote for 5146078-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.