Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
ボタンの材質 | Liquid Crystal Polymer (LCP) |
---|---|
Hold-Down | Without |
Shroud Material | Liquid Crystal Polymer (LCP) |
弹射器材料 | Stainless Steel |
Lever Material | Stainless Steel |
Button Color | Black |
Color | Black |
Number of Rows | 8 |
Number of Positions | 68 |
Lead Configuration | Staggered |
Preloaded | Yes |
Number of Card Slots | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Type | Pin |
Height Above PC Board | 13.96mm |
Voltage | 5VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Board Mount | Top Side |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mounting Angle | Right Angle |
接合对准 | Without |
Circuit Application | Signal |
Comment | Two size M2 screws (customer supplied) are required for strain relief. |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 20 |
Shielded | No |
Profile | Standard |
Button Ejector Side | Left |
Organizer Material | Liquid Crystal Polymer (LCP) |
Sealable | No |
Connector Style | Header - Pin |
Product Type | Connector |
Connector System | Cable-to-Board |
Rail Plate Material | Stainless Steel |
Rail Material | Liquid Crystal Polymer (LCP) |
Header Type | Header & Ejector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Dual Slot Pc Cd Hdr W/Lh Ej, Th |Amp Te Connectivity 5146029-1 | Newark Electronics |
Right Angle Surface Mount PC Card Connector, with Solder Termination | TE Connectivity 5146029-1 | RS Americas |
Conn PCMCIA HDR 68 POS 2.54mm Solder RA SMD | Avnet America |
Where can I find additional details, specifications and documents for a 5146029-1?
Additional datasheets, footprints and schematics for 5146029-1 are listed on our Part Details page. You can also find images and similar parts to 5146029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5146029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5146029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5146029-1 fall under?
The 5146029-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > PCMCIA Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5146029-1 when available in the PCMCIA Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5146029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5146029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5146029-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 5146029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5146029-1 often in real-time on the comparison pages.
What if I can't find stock of 5146029-1?
You can fill out our help required form which you can use to request a quote for 5146029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.