Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$137.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$162.36
|
18
in stock
|
Buy Now | |
RS Americas
from US$137.50
|
31
in stock
|
Buy Now | |
Sager
from US$146.42
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$257.37
|
-
|
Buy Now | |
TTI Europe
from US$137.50
|
-
|
Buy Now | |
Farnell
from US$162.36
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Accessory Type | Printer Ribbon |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Ink Ribbon, Standard 110, 300 m, Self-laminating Wire Wraps, THERMOMARK E Series | Phoenix Contact 5145384 | RS Americas |
Thermomark S1 Ribbon 110 | RS |
Printers 300M STD INK RIBBON FOR POLYESTER & FOIL | Sager |
Label Printer Ribbon Thermal Transfer Printer - THERMOMARK-RIBBON110 | Carlton-Bates |
THERMOMARK-RIBBON 110 | TTI Europe |
RIBBON, BLACK, 110MM, 300M | Farnell |
Thermomark-Ribbon 110 |Phoenix Contact 5145384 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5145384?
Additional datasheets, footprints and schematics for 5145384 are listed on our Part Details page. You can also find images and similar parts to 5145384 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145384 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145384 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145384 fall under?
The 5145384 is listed under Computer & Office > Office Supplies & Stationery > Miscellaneous Office Supplies & Stationery.
Can I view similar or alternative parts?
You can view similar parts to 5145384 when available in the Miscellaneous Office Supplies & Stationery range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145384 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145384 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145384 have stock available?
Authorised distributors including RS Americas, RS, Sager, Carlton-Bates and TTI Europe have stock available or on a lead time for 5145384.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145384 often in real-time on the comparison pages.
What if I can't find stock of 5145384?
You can fill out our help required form which you can use to request a quote for 5145384 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.