Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.58
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.80
|
No stock
|
Buy Now | |
TE Store
from US$3.94
|
2,119
in stock
|
Buy Now | |
Rapid Electronics
from US$4.18
|
734
in stock
|
Buy Now | |
Chip One Stop
from US$4.17
|
734
in stock
|
Buy Now | |
Future Electronics
from US$2.58
|
-
|
Buy Now | |
Avnet America
from US$2.69
|
-
|
Buy Now | |
RS Americas
from US$4.15
|
-
|
Buy Now | |
Boersig
from US$3.32
|
-
|
Buy Now | |
Farnell
from US$4.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Detection Switch Position | No |
---|---|
Number of Positions | 8 |
Number of Signal Positions | 8 |
Cable | Without |
Card Detection Switch | With |
Cable Mounting Style | Non Cable |
Cover | With |
Number of Switch Contacts | 2 |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Height Above PC Board | 1.55mm, 1.5mm, .059in |
Accepts Card Thickness | .76mm, .03in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Durability Rating | 50000Cycles |
Packaging Quantity | 750 |
Packaging Method | Carton |
Cable Type | Non Cable |
Strain Relief | Without |
Card Scoop | Without |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Switch Style | Unsealed |
Card Type | Smart Card |
Product Type | Contact Module |
Card Guide Slots | Without |
Termination Type | IDC |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
SMT CARD CONN LOW PROFILE 8POS Smart Card Connector Product Type: Contact Module Number of Positions: 8 Pre-Installed Wire & Cable: Without Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Contact Module 8 Without .1" | Smart Card Connector | Part Number: 5145323-1 | Internal Number: 5145323-1 | .1" | TE Connectivity | TE Store |
Memory Card Connectors SMT CARD CONN LOW PROF | Rapid Electronics |
Smt Card Conn Low Profile 8Pos |Amp Te Connectivity 5145323-1 | Newark Electronics |
Conn Smart Card HDR 8 POS 2.54mm Solder ST SMD | Avnet America |
SMT CARD CONN LOW PROFILE 8POS, Smart Card Connectors | TE Connectivity 5145323-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5145323-1?
Additional datasheets, footprints and schematics for 5145323-1 are listed on our Part Details page. You can also find images and similar parts to 5145323-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145323-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145323-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145323-1 fall under?
The 5145323-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Smart Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145323-1 when available in the Smart Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145323-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145323-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145323-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 5145323-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145323-1 often in real-time on the comparison pages.
What if I can't find stock of 5145323-1?
You can fill out our help required form which you can use to request a quote for 5145323-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.