Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.71
|
1,576
in stock
|
Buy Now | |
Rapid Electronics
from US$3.03
|
1,408
in stock
|
Buy Now | |
Chip One Stop
from US$3.20
|
1,408
in stock
|
Buy Now | |
Distrelec
from US$4.21
|
1,408
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$4.46
|
-
|
Buy Now | |
Boersig
from US$3.12
|
-
|
Buy Now | |
TE Store
from US$4.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Detection Switch | With |
---|---|
Number of Signal Positions | 8 |
Cover | With |
Card Detection Switch Position | No |
Cable Mounting Style | Non Cable |
Number of Positions | 8 |
Cable | Without |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Number of Switch Contacts | 2 |
Contact Mating Area Plating Thickness | 5µin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Accepts Card Thickness | .76mm, .03in |
Height Above PC Board | 3.65mm, .144in |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Durability Rating | 50000Cycles |
Circuit Application | Signal |
Packaging Method | Carton |
Packaging Quantity | 336 |
Card Scoop | Without |
Profile | Standard |
Strain Relief | Without |
Switch Style | Unsealed |
Product Type | Connector |
Cable Type | Non Cable |
Connector & Contact Terminates To | Printed Circuit Board |
Card Type | Smart Card |
Card Guide Slots | Without |
Termination Type | IDC |
Operating Temperature Range | -40 – 90°C, -40 – 194°F |
Memory Card Connectors 8P Smt Card Rcpt W/Cover |Amp Te Connectivity 5145300-3 | Newark Electronics |
Memory Card Connectors 8P SMT CARD RCPT W/COVER | Rapid Electronics |
TE Connectivity SMT CARD RCPT 8 POS W/ COVER Memory Card Connectors 8P SMT CARD RCPT W/COVER | Distrelec |
Conn Smart Card RCP 8 POS 2.54mm Solder ST SMD Tray | Avnet America |
SMT CARD RCPT,8 POS, W/ COVER, Smart Card Connectors | TE Connectivity 5145300-3 | RS Americas |
Special Order: SMT CARD RCPT,8 POS, W/ COVER Smart Card Connector Product Type: Connector Number of Positions: 8 Pre-Installed Wire & Cable: Without Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Connector 8 Without .1" | Smart Card Connector | Part Number: 5145300-3 | Internal Number: 5145300-3 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5145300-3?
Additional datasheets, footprints and schematics for 5145300-3 are listed on our Part Details page. You can also find images and similar parts to 5145300-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145300-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145300-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145300-3 fall under?
The 5145300-3 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Smart Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145300-3 when available in the Smart Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145300-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145300-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145300-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5145300-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145300-3 often in real-time on the comparison pages.
What if I can't find stock of 5145300-3?
You can fill out our help required form which you can use to request a quote for 5145300-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.