Prices starting from US$2.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.53 |
120
|
Buy Now | |
Rapid Electronics | US$2.56 |
6,585
|
Buy Now | |
Newark Electronics | US$2.55 |
585
|
Buy Now | |
Chip One Stop | US$2.52 |
585
|
Buy Now | |
TE Store | US$3.85 |
72
|
Buy Now | |
element14 | US$2.84 |
59
|
Buy Now | |
Farnell | US$3.96 |
59
|
Buy Now | |
Distrelec | US$2.21 |
1
|
Buy Now | |
Future Electronics | US$2.35 |
-
|
Buy Now | |
Avnet America | US$2.06 |
-
|
Buy Now | |
RS Americas | US$2.30 |
-
|
Buy Now | |
Boersig | US$2.74 |
-
|
Buy Now |
Cable | Without |
---|---|
Card Detection Switch | With |
Card Detection Switch Position | No |
Number of Signal Positions | 6 |
Cover | With |
Cable Mounting Style | Non Cable |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .2A |
Contact Underplating Material | Nickel |
Number of Switch Contacts | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Accepts Card Thickness | .76mm, .03in |
Height Above PC Board | 4.05mm, .059in, .159in, 1.55mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | High Temperature Thermoplastic |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Durability Rating | 10000Cycles |
Comment | Designed to accept GSM 11.11 SIM (Subscriber Identity Module) and SAM (Security Access Module) Integrated Circuit Cards. Has Stainless Steel Locking Disk., Has Stainless Steel Locking Disk |
Packaging Quantity | 500 |
Packaging Method | Carton |
Card Type | SIM/SAM |
Card Scoop | With |
Connector & Contact Terminates To | Printed Circuit Board |
Cable Type | Non Cable |
Switch Style | Unsealed |
Strain Relief | Without |
Card Guide Slots | With |
Profile | Standard |
Product Type | Connector |
Termination Type | IDC |
Operating Temperature Range | -40 – 194°F, -40 – 90°C |
Memory Card Connectors SIM/SAM RECPT 6 POS SMT | Rapid Electronics |
Memory Card Connectors Sim/Sam Recpt 6 Pos Smt |Amp Te Connectivity 5145299-2 | Newark Electronics |
8-way SMT twist-lock SAM/SIM connector | RS |
SIM/SAM RECPT,6 POS,SMT Smart Card Connector Product Type: Connector Number of Positions: 8 Pre-Installed Wire & Cable: Without Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Connector 8 Without .1" | Smart Card Connector | Part Number: 5145299-2 | Internal Number: 5145299-2 | .1" | TE Connectivity | TE Store |
CONNECTOR, SIM/SAM, 8 POSITIONS | element14 |
TE Connectivity - AMP Memory Card Connector, Hinge, SIM, Poles - 8 | Distrelec |
8 Position 2.5 mm Pitch SIM/SAM M Solder ST SMD Receptale Connector | Future Electronics |
Conn SIM/SAM M 8 POS 2.54mm Solder ST SMD | Avnet America |
Surface Mount SIM Card Connector, with Solder Termination | TE Connectivity 5145299-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | Smart Card Connectors |
RoHS: | Unknown |
Product Range | Smart Card Connectors |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 8Contacts |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting Orientation | PC Board |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Lead Spacing | 2.54mm |
Material | High Temperature Thermoplastic |
No. of Mating Cycles | 10000 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Row Pitch | 25.64mm |
Where can I find additional details, specifications and documents for a 5145299-2?
Additional datasheets, footprints and schematics for 5145299-2 are listed on our Part Details page. You can also find images and similar parts to 5145299-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145299-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145299-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145299-2 fall under?
The 5145299-2 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > Smart Card Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145299-2 when available in the Smart Card Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145299-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145299-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145299-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, RS and TE Store have stock available or on a lead time for 5145299-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145299-2 often in real-time on the comparison pages.
What if I can't find stock of 5145299-2?
You can fill out our help required form which you can use to request a quote for 5145299-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.