Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Dual Positions | 0 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 242 |
Number of Signal Positions | 242 |
Number of Rows | 2 |
Number of Single Positions | 121 |
Contact Retention | Without |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Current Rating (Max) | 242A |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Phosphor Bronze |
Height | .549in, 13.97mm |
Hold-Down Length | .177in, 4.5mm |
Operating Voltage | 60VDC |
Housing Color | Brown |
End Caps | Without |
Housing Material | Thermoplastic |
Centerline (Pitch) | .039in, 1mm |
Hold-Down Plating Material | Tin |
Bus Type | Slot 1 (Pentium II) |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
PCB Mount Retention Type | Boardlock |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Comment | Fully compatible with Intel Pentium II processor module. Intel Approved. |
Packaging Quantity | 16 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Amp 1Mm Std Edge 242 Pos |Te Connectivity 5145251-3 | Newark Electronics |
242 Position 1 mm Receptacle Through Hole Solder Standard Edge Connector | Future Electronics |
Conn Card Edge SKT 242 POS 2mm Solder ST Thru-Hole | Avnet America |
Special Order: AMP 1MM STD EDGE 242 POS Connector System: Board-to-Board Number of Positions: 242 Centerline (Pitch): 1 mm Centerline (Pitch): .039 in Contact Current Rating (Max): 242 A Board-to-Board 242 1 mm .039" | Card Edge Power Connector | Part Number: 5145251-3 | Internal Number: 5145251-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5145251-3?
Additional datasheets, footprints and schematics for 5145251-3 are listed on our Part Details page. You can also find images and similar parts to 5145251-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5145251-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5145251-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5145251-3 fall under?
The 5145251-3 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5145251-3 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5145251-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5145251-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5145251-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5145251-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5145251-3 often in real-time on the comparison pages.
What if I can't find stock of 5145251-3?
You can fill out our help required form which you can use to request a quote for 5145251-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.